ORION Fans Power, Line Cables and Extension Cords 24131-67-01

Description
6.58' (2.01m) Power Cord Black NEMA 5-15P To IEC 320-C13 SJT
Request a Quote Datasheet
Description
6.58' (2.01m) Power Cord Black NEMA 5-15P To IEC 320-C13 SJT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - 1937-24131-67-01-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
1937-24131-67-01-ND
Power, Line Cables and Extension Cords 1937-24131-67-01-ND
6.58' (2.01m) Power Cord Black NEMA 5-15P To IEC 320-C13 SJT

6.58' (2.01m) Power Cord Black NEMA 5-15P To IEC 320-C13 SJT

Buy Now Datasheet
Cable Assemblies - Power, Line Cables and Extension Cords - 24131-67-01 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Power, Line Cables and Extension Cords
24131-67-01
Cable Assemblies - Power, Line Cables and Extension Cords 24131-67-01
CORD 14AWG 5-15P - 320-C13 6.58'

CORD 14AWG 5-15P - 320-C13 6.58'

Supplier's Site
Power Cord, Unshielded; 15 A @ 125 VAC;125 VAC; 14 AWG - 70103710 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Cord, Unshielded; 15 A @ 125 VAC;125 VAC; 14 AWG
70103710
Power Cord, Unshielded; 15 A @ 125 VAC;125 VAC; 14 AWG 70103710
3 Conductor Power Cord, 125 VAC Voltage Rating Cord type SJT All Cords Are Three Conductor All Cords Are UL Approved All Power Cords Are Available with Shielded Cordage All Power Cords Are Available in High Temp — 105°C By Special Order Minimums May Apply

3 Conductor Power Cord, 125 VAC Voltage Rating

  • Cord type SJT
  • All Cords Are Three Conductor
  • All Cords Are UL Approved
  • All Power Cords Are Available with Shielded Cordage
  • All Power Cords Are Available in High Temp — 105°C By Special Order Minimums May Apply
Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1937-24131-67-01-ND 24131-67-01 70103710
Product Name Power, Line Cables and Extension Cords Cable Assemblies - Power, Line Cables and Extension Cords Power Cord, Unshielded; 15 A @ 125 VAC;125 VAC; 14 AWG
Cable Shielding No Shielding No Shielding; Unshielded
Cable Length 6.58 ft (20.06 dm) 6.58 ft (20.06 dm) 6.58 ft (20.06 dm)
Connector Type NEMA 5-15P 5-15P
Unlock Full Specs
to access all available technical data

Similar Products

Truck interface diagnostic cable - QLC16093 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10093084-3070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details