ORION Fans Power, Line Cables and Extension Cords 24130-910-01

Description
9.84' (3.00m) Power Cord Black NEMA 5-15P To Cable SJT
Request a Quote Datasheet
Description
9.84' (3.00m) Power Cord Black NEMA 5-15P To Cable SJT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - 1937-24130-910-01-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
1937-24130-910-01-ND
Power, Line Cables and Extension Cords 1937-24130-910-01-ND
9.84' (3.00m) Power Cord Black NEMA 5-15P To Cable SJT

9.84' (3.00m) Power Cord Black NEMA 5-15P To Cable SJT

Buy Now Datasheet
Cable Assemblies - Power, Line Cables and Extension Cords - 24130-910-01 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Power, Line Cables and Extension Cords
24130-910-01
Cable Assemblies - Power, Line Cables and Extension Cords 24130-910-01
CORD 14AWG NEMA5-15P - CBL 9.84'

CORD 14AWG NEMA5-15P - CBL 9.84'

Supplier's Site
Power Cord, 3 Conductor, Unshielded, 14AWG, 9'10
Fort Worth, TX, USA
Power Cord, 3 Conductor, Unshielded, 14AWG, 9'10" Long
70103699
Power Cord, 3 Conductor, Unshielded, 14AWG, 9'10" Long 70103699
All Cords Are Three Conductor All Cords Are UL Approved All Power Cords Are Available with Shielded Cordage All Power Cords Are Available in High Temp — 105°C By Special Order, Minimums May Apply

  • All Cords Are Three Conductor
  • All Cords Are UL Approved
  • All Power Cords Are Available with Shielded Cordage
  • All Power Cords Are Available in High Temp — 105°C By Special Order, Minimums May Apply
Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1937-24130-910-01-ND 24130-910-01 70103699
Product Name Power, Line Cables and Extension Cords Cable Assemblies - Power, Line Cables and Extension Cords Power Cord, 3 Conductor, Unshielded, 14AWG, 9'10" Long
Cable Shielding No Shielding No Shielding; Unshielded
Cable Length 9.84 ft (29.99 dm) 9.84 ft (29.99 dm) 9.83 ft (29.96 dm)
Connector Type NEMA 5-15P 5-15P
Unlock Full Specs
to access all available technical data

Similar Products

OBDII male to female with switch flat cable - QLC16094 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112633-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details