ORION Fans Power, Line Cables and Extension Cords 24130-67-01

Description
6.58' (2.01m) Power Cord Black NEMA 5-15P To Cable SJT
Request a Quote Datasheet
Description
6.58' (2.01m) Power Cord Black NEMA 5-15P To Cable SJT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - 1053-1713-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
1053-1713-ND
Power, Line Cables and Extension Cords 1053-1713-ND
6.58' (2.01m) Power Cord Black NEMA 5-15P To Cable SJT

6.58' (2.01m) Power Cord Black NEMA 5-15P To Cable SJT

Buy Now Datasheet
Power Cord; 15 A @ 125 VAC; SJT; 6 ft. 7 in.; 125 VAC - 70103698 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Cord; 15 A @ 125 VAC; SJT; 6 ft. 7 in.; 125 VAC
70103698
Power Cord; 15 A @ 125 VAC; SJT; 6 ft. 7 in.; 125 VAC 70103698
SJT, 125 VAC, 3 Conductor Unshielded Power Cords 5-15P NEMA plug All Cords Are Three Conductor All Cords Are UL Approved All Power Cords Are Available with Shielded Cordage All Power Cords Are Available in High Temp — 105°C By Special Order, Minimums May Apply

SJT, 125 VAC, 3 Conductor Unshielded Power Cords

  • 5-15P NEMA plug
  • All Cords Are Three Conductor
  • All Cords Are UL Approved
  • All Power Cords Are Available with Shielded Cordage
  • All Power Cords Are Available in High Temp — 105°C By Special Order, Minimums May Apply
Supplier's Site
Cable Assemblies - Power, Line Cables and Extension Cords - 24130-67-01 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Power, Line Cables and Extension Cords
24130-67-01
Cable Assemblies - Power, Line Cables and Extension Cords 24130-67-01
CORD 14AWG NEMA5-15P - CBL 6.58'

CORD 14AWG NEMA5-15P - CBL 6.58'

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1053-1713-ND 70103698 24130-67-01
Product Name Power, Line Cables and Extension Cords Power Cord; 15 A @ 125 VAC; SJT; 6 ft. 7 in.; 125 VAC Cable Assemblies - Power, Line Cables and Extension Cords
Cable Shielding No Shielding No Shielding; Unshielded
Cable Length 6.58 ft (20.06 dm) 6.58 ft (20.06 dm) 6.58 ft (20.06 dm)
Connector Type NEMA 5-15P 5-15P
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications RoHS
View Details