KLINGER GmbH Sealing Tape, Ptfe, 39.4Ft X 0.47; Tape Type Klinger 7114898

Description
SEALING TAPE, PTFE, 39.4FT X 0.47"; Tape Type:Thread Sealant; Tape Colour:-; Roll Length - Imperial:39.4ft; Roll Length - Metric:12m; Tape Width - Imperial:0.47"; Tape Width - Metric:12mm; Product Range:-; Tape Length - Metric:12m RoHS Compliant: NA
Datasheet
Description
SEALING TAPE, PTFE, 39.4FT X 0.47"; Tape Type:Thread Sealant; Tape Colour:-; Roll Length - Imperial:39.4ft; Roll Length - Metric:12m; Tape Width - Imperial:0.47"; Tape Width - Metric:12mm; Product Range:-; Tape Length - Metric:12m RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealing Tape, Ptfe, 39.4Ft X 0.47; Tape Type Klinger - 71C6619 - Newark, An Avnet Company
Chicago, IL, United States
Sealing Tape, Ptfe, 39.4Ft X 0.47; Tape Type Klinger
71C6619
Sealing Tape, Ptfe, 39.4Ft X 0.47; Tape Type Klinger 71C6619
SEALING TAPE, PTFE, 39.4FT X 0.47"; Tape Type:Thread Sealant; Tape Colour:-; Roll Length - Imperial:39.4ft; Roll Length - Metric:12m; Tape Width - Imperial:0.47"; Tape Width - Metric:12mm; Product Range:-; Tape Length - Metric:12m RoHS Compliant: NA

SEALING TAPE, PTFE, 39.4FT X 0.47"; Tape Type:Thread Sealant; Tape Colour:-; Roll Length - Imperial:39.4ft; Roll Length - Metric:12m; Tape Width - Imperial:0.47"; Tape Width - Metric:12mm; Product Range:-; Tape Length - Metric:12m RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 71C6619
Product Name Sealing Tape, Ptfe, 39.4Ft X 0.47; Tape Type Klinger
Width 0.4700 inches (11.94 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ultra Tack Tape - 2822 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Ultra Tack Tape
Thickness 0.0040 inches (0.1016 mm)
Adhesive PET - Polyester
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details