Klimaire Products, Inc. Electric Tankless Water Heaters MS100C2PSU

Description
Electric Water Heater 10kW Silver 240 V Features: Case-unique glossy IMD front cover Patented heating technology Reliability Multi-protection devices Digital temperature control LED wide screen touch button display Advanced micro-processor control Soft Start. - Power is regulated to avoid excessive startup surge.
Description
Electric Water Heater 10kW Silver 240 V Features: Case-unique glossy IMD front cover Patented heating technology Reliability Multi-protection devices Digital temperature control LED wide screen touch button display Advanced micro-processor control Soft Start. - Power is regulated to avoid excessive startup surge.

Suppliers

Company
Product
Description
Supplier Links
Electric Tankless Water Heaters - MS100C2PSU - Klimaire Products, Inc.
Doral, FL, USA
Electric Tankless Water Heaters
MS100C2PSU
Electric Tankless Water Heaters MS100C2PSU
Electric Water Heater 10kW Silver 240 V Features: Case-unique glossy IMD front cover Patented heating technology Reliability Multi-protection devices Digital temperature control LED wide screen touch button display Advanced micro-processor control Soft Start. - Power is regulated to avoid excessive startup surge.

Electric Water Heater 10kW Silver 240 V
Features:
Case-unique glossy IMD front cover
Patented heating technology
Reliability
Multi-protection devices
Digital temperature control
LED wide screen touch button display
Advanced micro-processor control
Soft Start. - Power is regulated to avoid excessive startup surge.

Supplier's Site

Technical Specifications

  Klimaire Products, Inc.
Product Category Electric Heaters
Product Number MS100C2PSU
Product Name Electric Tankless Water Heaters
Heater Type Water Heaters
Unlock Full Specs
to access all available technical data

Similar Products

8 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage MH-Type Positive Temperature Coefficient (PTC) Air Heater - MH(W)-2080B(S/N)-150S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 220 volts
View Details
Make Up Air Heater - Series 78V - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details
8HT and 9HT Series Crankcase Heaters -  - Sensata Technologies
Specs
Heater Type Specialty Industrial Heaters; Crankcase Heaters
AC Voltage Required 240 to 600 volts
View Details
Silicone Etch Foil Heaters -  - Heatron, Inc.
Specs
Heater Type Flexible Heater; Specialty Industrial Heaters
Maximum Operating (Sheath) Temperature 500 to -60 F (260 to -51.11 C)
Sleeve (Sheath) Material Silicone Rubber
View Details