Our Allure Series, KSWT024-H213 ductless mini-split systems are the perfect solution to a variety of installation challenges, allowing installers the ability to place these units in locations that were previously impractical or impossible. They are ideal when additional ductwork is necessary but not cost effective, eliminating basically the use of ductwork. In addition to eliminating the need for ducts, one of the other great advantages of a ductless mini-split system is true zone control. Ductless mini-split systems are a real cost efficient, flexible, quiet and attractive solution to provide a smart, peaceful alternative to both window and central air conditioners, for locations where no duct is available, in residential, offices, or commercial buildings, new or existing, and additions. The indoor and outdoor units are connected thru a hole in the wall of less than 3" in diameter. The system is operated with a wireless remote control. The KSWT024-H213 is a heat pump/air conditioner 24,000 Btu capacity, 220 V / 1 ph / 60 Hz.
Features:
13 SEER efficiency
ETL approval
Cools and heats up to 1200 sq. ft.
LCD display
Remote control with full functions
3 fan speeds
Quick access, washable filter
Sleep mode
24-hour programmable timer
Dehumidifying mode
Auto restart
Corrosion resistant cabinet
No window space required for installation
Environmentally friendly
Model: Residential applications:
Residential additions, such as a Florida room, sum room, garage conversions, etc.
Computer rooms
Restaurants, barber shops
Historic homes
Vacation homes or cabins
Remote offices
Class rooms, indoor nurseries
ATMs, photo studios
Nursing homes, hospitals, church sanctuaries
Shopping malls
Arena sky boxes
| Klimaire Products, Inc. | |
|---|---|
| Product Category | Heat Pumps |
| Product Number | KSWT024-H213 |
| Product Name | 13 SEER Products: Allure Mini-Split Ductless Air Conditioners and Heat Pumps |