Klimaire KSIM Bio-Tech Series, single zone inverter series, air conditioners and heat pumps are the ultimate cooling and heating technology of the HVAC. These advanced units use the inverter technology to supply the comfort the user demands no matter what the weather conditions are. Among their many quality features the KSIM units feature, the auto -restart function, turbo function, follow me function, wireless remote control, 24 hours timer, sleep operation, and compressor running indicator among others. Besides the 9,000 thru 18,000 Btu units comply with the Energy Star regulations, and the whole series is AHRI listed what reassures the user its quality and performance.
Features:
12,000 Btu/h - Energy Star
20 SEER - 220 V / 1 ph / 60 Hz
DC inverter mini-split air conditioner & heat pump
Saves energy & money, helps to protect the environment
Three speed and auto indoor fan control
Follow me comfort function - Turbo function
Ionizer improves indoor air quality, greater comfort
Self-cleaning gold plated hydrophilic evaporator
Removable & washable front panel
Washable polypropelene air filter
24 hours timer - Sleep operation
Optional vitamin C filter
Auto re-start - Compressor running indicator
| Klimaire Products, Inc. | |
|---|---|
| Product Category | Heat Pumps |
| Product Number | KSIM012-H220 |
| Product Name | Inverter Products: IM Series Mini-Split Ductless Air Conditioners and Heat Pumps |