CSM60H2P13
With Klimaire 13 SEER high efficiency heat pump the user has the best in the HVAC marketplace. The CSR / CSM Series of A/C outdoor heat pump units with R-410A are packed with features for comfort and energy efficiency. These state-of-the-art units are designed to handle single family, multi-family and light commercial applications. The units come pre-charged with environmentally friendly R-410A and feature sweat fittings to connect the refrigerant lines. The unit coil has a large surface area for heat exchange; the coil is protected by a full metal jacket. Top air discharge minimizes operating noise and allows easy access to components. CSR / CSM series of outdoor heat pump units offer exceptional cooling and heating performance. These units deliver 13 SEER in operation when the complete system is used as listed as per AHRI.
Features:
Capacity 5.0 ton 60,000 Btu/h
Thermo expansion valve
Heating & cooling
Scroll compressor
R-410A eco-friendly refrigerant
Cooper tube, aluminum fin coil
Steel louver coil guard
Heavy gauge galvanized steel cabinet
24 V low voltage control
Protective coating
AHRI certified/ ETL listed
| Klimaire Products, Inc. | |
|---|---|
| Product Category | Heat Pumps |
| Product Number | CSM60H2P13 |
| Product Name | CRM Series: 14 SEER Heat Pumps |