Klein Tools, Inc. Rj45 Connector, Plug, 8P8C, 1Port, Cat6; Modular Connector Type Klein Tools VDV826763

Description
RJ45 CONNECTOR, PLUG, 8P8C, 1PORT, CAT6; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: NA
Datasheet
Description
RJ45 CONNECTOR, PLUG, 8P8C, 1PORT, CAT6; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rj45 Connector, Plug, 8P8C, 1Port, Cat6; Modular Connector Type Klein Tools - 52AH8579 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Connector, Plug, 8P8C, 1Port, Cat6; Modular Connector Type Klein Tools
52AH8579
Rj45 Connector, Plug, 8P8C, 1Port, Cat6; Modular Connector Type Klein Tools 52AH8579
RJ45 CONNECTOR, PLUG, 8P8C, 1PORT, CAT6; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: NA

RJ45 CONNECTOR, PLUG, 8P8C, 1PORT, CAT6; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 52AH8579
Product Name Rj45 Connector, Plug, 8P8C, 1Port, Cat6; Modular Connector Type Klein Tools
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
XC5(DIN Twin-contact Connectors)   - XC5A-6422 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Male / Plug
Geometry Right Angle
View Details
5 suppliers
RJ45 For 4 Pair Cables Plug w/Clamp Nut Strain Relief (Cat 6a) - 111009 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details
Din Rail, Channel - 2946-2000-5377/102-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers