Klein Tools, Inc. Rj45 Connector, Plug, 1Port, Cable; Modular Connector Type Klein Tools VDV826704

Description
RJ45 CONNECTOR, PLUG, 1PORT, CABLE; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6a; IP Rating:-; Connector Mounting:Cable Mount
Datasheet
Description
RJ45 CONNECTOR, PLUG, 1PORT, CABLE; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6a; IP Rating:-; Connector Mounting:Cable Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rj45 Connector, Plug, 1Port, Cable; Modular Connector Type Klein Tools - 70AJ5135 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Connector, Plug, 1Port, Cable; Modular Connector Type Klein Tools
70AJ5135
Rj45 Connector, Plug, 1Port, Cable; Modular Connector Type Klein Tools 70AJ5135
RJ45 CONNECTOR, PLUG, 1PORT, CABLE; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6a; IP Rating:-; Connector Mounting:Cable Mount

RJ45 CONNECTOR, PLUG, 1PORT, CABLE; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6a; IP Rating:-; Connector Mounting:Cable Mount

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 70AJ5135
Product Name Rj45 Connector, Plug, 1Port, Cable; Modular Connector Type Klein Tools
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 1.5mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Power Entry Modules (PEM) - 486-3-109-593-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details
2 suppliers
Transformer Series: High Density, High Power, Intercoach Couplers -  - Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details