Klein Tools, Inc. Rj45 Connector, Plug, 8P8C, 1Port, Cat6; Modular Connector Type Klein Tools VDV826703

Description
RJ45 CONNECTOR, PLUG, 8P8C, 1PORT, CAT6; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:-; Connector Mounting:Cable Mount
Datasheet
Description
RJ45 CONNECTOR, PLUG, 8P8C, 1PORT, CAT6; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:-; Connector Mounting:Cable Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rj45 Connector, Plug, 8P8C, 1Port, Cat6; Modular Connector Type Klein Tools - 73AH9601 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Connector, Plug, 8P8C, 1Port, Cat6; Modular Connector Type Klein Tools
73AH9601
Rj45 Connector, Plug, 8P8C, 1Port, Cat6; Modular Connector Type Klein Tools 73AH9601
RJ45 CONNECTOR, PLUG, 8P8C, 1PORT, CAT6; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:-; Connector Mounting:Cable Mount

RJ45 CONNECTOR, PLUG, 8P8C, 1PORT, CAT6; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:-; Connector Mounting:Cable Mount

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 73AH9601
Product Name Rj45 Connector, Plug, 8P8C, 1Port, Cat6; Modular Connector Type Klein Tools
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
75 Ohm Connector, SMB Socket - 190736 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
Din Rail, Channel - 2946-2000-5310/1102-950-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers