Klein Tools, Inc. Rj45 Connector, Plug, 8P8C, 1Port, Cat5E; Modular Connector Type Klein Tools VDV826702

Description
RJ45 CONNECTOR, PLUG, 8P8C, 1PORT, CAT5E; MODULAR CONNECTOR TYPE:RJ45 PLUG; PORT CONFIGURATION:1 X 1 (PORT); NO. OF POSITIONS / LOADED CONTACTS (PER PORT):8P8C; LAN CATEGORY:CAT5E; IP RATING:-; CONNECTOR MOUNTING:CABLE MOUNT
Description
RJ45 CONNECTOR, PLUG, 8P8C, 1PORT, CAT5E; MODULAR CONNECTOR TYPE:RJ45 PLUG; PORT CONFIGURATION:1 X 1 (PORT); NO. OF POSITIONS / LOADED CONTACTS (PER PORT):8P8C; LAN CATEGORY:CAT5E; IP RATING:-; CONNECTOR MOUNTING:CABLE MOUNT

Suppliers

Company
Product
Description
Supplier Links
Rj45 Connector, Plug, 8P8C, 1Port, Cat5E; Modular Connector Type Klein Tools - 13AJ4292 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Connector, Plug, 8P8C, 1Port, Cat5E; Modular Connector Type Klein Tools
13AJ4292
Rj45 Connector, Plug, 8P8C, 1Port, Cat5E; Modular Connector Type Klein Tools 13AJ4292
RJ45 CONNECTOR, PLUG, 8P8C, 1PORT, CAT5E; MODULAR CONNECTOR TYPE:RJ45 PLUG; PORT CONFIGURATION:1 X 1 (PORT); NO. OF POSITIONS / LOADED CONTACTS (PER PORT):8P8C; LAN CATEGORY:CAT5E; IP RATING:-; CONNECTOR MOUNTING:CABLE MOUNT

RJ45 CONNECTOR, PLUG, 8P8C, 1PORT, CAT5E; MODULAR CONNECTOR TYPE:RJ45 PLUG; PORT CONFIGURATION:1 X 1 (PORT); NO. OF POSITIONS / LOADED CONTACTS (PER PORT):8P8C; LAN CATEGORY:CAT5E; IP RATING:-; CONNECTOR MOUNTING:CABLE MOUNT

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 13AJ4292
Product Name Rj45 Connector, Plug, 8P8C, 1Port, Cat5E; Modular Connector Type Klein Tools
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

N Series: High Density Mini-Modular Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
View Details