ADAPTER TYPE
STRAIGHT CONFIGURATION
CONVERTS MALE F-CONNECTORS TO MALE BNC CONNECTORS, FOR 75 OHM APPLICATIONS APPLICATION
2 STANDARD PACKAGE
NICKEL PLATED BRASS BODY MATERIAL
Klein Tools, Inc.
Done
Datasheet
Description
ADAPTER TYPE
STRAIGHT CONFIGURATION
CONVERTS MALE F-CONNECTORS TO MALE BNC CONNECTORS, FOR 75 OHM APPLICATIONS APPLICATION
2 STANDARD PACKAGE
NICKEL PLATED BRASS BODY MATERIAL
ADAPTER TYPE
STRAIGHT CONFIGURATION
CONVERTS MALE F-CONNECTORS TO MALE BNC CONNECTORS, FOR 75 OHM APPLICATIONS APPLICATION
2 STANDARD PACKAGE
NICKEL PLATED BRASS BODY MATERIAL
ADAPTER TYPE
STRAIGHT CONFIGURATION
CONVERTS MALE F-CONNECTORS TO MALE BNC CONNECTORS, FOR 75 OHM APPLICATIONS APPLICATION