VDV813-620 -- COAXIAL CONNECTOR
Klein Tools, Inc.
Coaxial Connector
VDV813-620
Description
CONNECTOR TYPE
RG59 CABLE TYPE
INDOOR APPLICATION
35 STANDARD PACKAGE
NICKEL PLATED BRASS BODY MATERIAL
CONNECTOR TYPE RCA
SLEEVE COLOR RED/NICKEL
Description
CONNECTOR TYPE
RG59 CABLE TYPE
INDOOR APPLICATION
35 STANDARD PACKAGE
NICKEL PLATED BRASS BODY MATERIAL
CONNECTOR TYPE RCA
SLEEVE COLOR RED/NICKEL
Datasheet
Suppliers
CONNECTOR TYPE
RG59 CABLE TYPE
INDOOR APPLICATION
35 STANDARD PACKAGE
NICKEL PLATED BRASS BODY MATERIAL
CONNECTOR TYPE RCA
SLEEVE COLOR RED/NICKEL
- CONNECTOR TYPE
- RG59 CABLE TYPE
- INDOOR APPLICATION
- 35 STANDARD PACKAGE
- NICKEL PLATED BRASS BODY MATERIAL
- CONNECTOR TYPE RCA
- SLEEVE COLOR RED/NICKEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Coaxial Connectors |
|
Product Number
|
VDV813-620 |
|
Product Name
|
Coaxial Connector |
Unlock Full Specs
to access all available technical data