Klein Tools, Inc. Coaxial Connector VDV813-619

Description
PLUG TYPE RG59/UNIVERSAL SLEEVE CABLE TYPE STRAIGHT CONFIGURATION INDOOR APPLICATION 35 STANDARD PACKAGE NICKEL PLATED BRASS BODY MATERIAL BNC COUPLING STYLE COLOR RED
Datasheet
Description
PLUG TYPE RG59/UNIVERSAL SLEEVE CABLE TYPE STRAIGHT CONFIGURATION INDOOR APPLICATION 35 STANDARD PACKAGE NICKEL PLATED BRASS BODY MATERIAL BNC COUPLING STYLE COLOR RED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector - VDV813-619 - Klein Tools, Inc.
Chicago, IL, USA
Coaxial Connector
VDV813-619
Coaxial Connector VDV813-619
PLUG TYPE RG59/UNIVERSAL SLEEVE CABLE TYPE STRAIGHT CONFIGURATION INDOOR APPLICATION 35 STANDARD PACKAGE NICKEL PLATED BRASS BODY MATERIAL BNC COUPLING STYLE COLOR RED
  • PLUG TYPE
  • RG59/UNIVERSAL SLEEVE CABLE TYPE
  • STRAIGHT CONFIGURATION
  • INDOOR APPLICATION
  • 35 STANDARD PACKAGE
  • NICKEL PLATED BRASS BODY MATERIAL
  • BNC COUPLING STYLE
  • COLOR RED
Supplier's Site Datasheet
Rf Coaxial, Bnc Plug, Cable Mount, Pk35; Connector Type Klein Tools - 58AC4441 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coaxial, Bnc Plug, Cable Mount, Pk35; Connector Type Klein Tools
58AC4441
Rf Coaxial, Bnc Plug, Cable Mount, Pk35; Connector Type Klein Tools 58AC4441
RF COAXIAL, BNC PLUG, CABLE MOUNT, PK35; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Compress ion; Impedance:-; Coaxial Cable Types:RG59; Contact Material:-; Contact Plating:-; Frequency Max:-; RoHS Compliant: Yes

RF COAXIAL, BNC PLUG, CABLE MOUNT, PK35; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Compression; Impedance:-; Coaxial Cable Types:RG59; Contact Material:-; Contact Plating:-; Frequency Max:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc. Newark, An Avnet Company
Product Category Coaxial Connectors RF and Microwave Connectors
Product Number VDV813-619 58AC4441
Product Name Coaxial Connector Rf Coaxial, Bnc Plug, Cable Mount, Pk35; Connector Type Klein Tools
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1051644-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 12.400 GHz
View Details
7 suppliers
SMB (F) St. PCB Mount Connector - ET-SBFS-PC - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMB
Gender Female / Jack
Geometry Straight
View Details
Coaxial Adapters - 2383873 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type 7-16 Connector
Geometry Straight
Frequency 0.000 to 6.000 GHz
View Details
75 Ohm Connector, SMC Female plug - 190944 - PIC Wire & Cable
Specs
Connector Type SMC
Gender Female / Jack
Geometry Straight
View Details