VDV813-617 -- COAXIAL CONNECTOR
Klein Tools, Inc.
Coaxial Connector
VDV813-617
Description
CONNECTOR TYPE
RG59 CABLE TYPE
INDOOR APPLICATION
10 STANDARD PACKAGE
NICKEL PLATED BRASS BODY MATERIAL
CONNECTOR TYPE RCA
Description
CONNECTOR TYPE
RG59 CABLE TYPE
INDOOR APPLICATION
10 STANDARD PACKAGE
NICKEL PLATED BRASS BODY MATERIAL
CONNECTOR TYPE RCA
Datasheet
Suppliers
CONNECTOR TYPE
RG59 CABLE TYPE
INDOOR APPLICATION
10 STANDARD PACKAGE
NICKEL PLATED BRASS BODY MATERIAL
CONNECTOR TYPE RCA
- CONNECTOR TYPE
- RG59 CABLE TYPE
- INDOOR APPLICATION
- 10 STANDARD PACKAGE
- NICKEL PLATED BRASS BODY MATERIAL
- CONNECTOR TYPE RCA
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Coaxial Connectors |
|
Product Number
|
VDV813-617 |
|
Product Name
|
Coaxial Connector |
Unlock Full Specs
to access all available technical data