Klein Tools, Inc. Coaxial Connector VDV813-616

Description
CONNECTOR TYPE RG59 CABLE TYPE INDOOR APPLICATION 10 STANDARD PACKAGE NICKEL PLATED BRASS BODY MATERIAL CONNECTOR TYPE BNC SLEEVE COLOR RED/NICKEL
Datasheet
Description
CONNECTOR TYPE RG59 CABLE TYPE INDOOR APPLICATION 10 STANDARD PACKAGE NICKEL PLATED BRASS BODY MATERIAL CONNECTOR TYPE BNC SLEEVE COLOR RED/NICKEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector - VDV813-616 - Klein Tools, Inc.
Chicago, IL, USA
Coaxial Connector
VDV813-616
Coaxial Connector VDV813-616
CONNECTOR TYPE RG59 CABLE TYPE INDOOR APPLICATION 10 STANDARD PACKAGE NICKEL PLATED BRASS BODY MATERIAL CONNECTOR TYPE BNC SLEEVE COLOR RED/NICKEL
  • CONNECTOR TYPE
  • RG59 CABLE TYPE
  • INDOOR APPLICATION
  • 10 STANDARD PACKAGE
  • NICKEL PLATED BRASS BODY MATERIAL
  • CONNECTOR TYPE BNC
  • SLEEVE COLOR RED/NICKEL
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Coaxial Connectors
Product Number VDV813-616
Product Name Coaxial Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N Straight Plug - 190810 - PIC Wire & Cable
Specs
Connector Type Type N
Geometry Straight
Termination Crimp
View Details
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type BNC; MHV; SMA
Mounting Bulkhead
View Details
Coaxial Adapters - NA97 - kTB Solutions
Specs
Frequency 0.000 to 5.000 GHz
View Details