CONNECTOR TYPE
RG6/6Q CABLE TYPE
INDOOR APPLICATION
10 STANDARD PACKAGE
NICKEL PLATED BRASS BODY MATERIAL
CONNECTOR TYPE RCA
SLEEVE COLOR YELLOW/NICKEL
Klein Tools, Inc.
Done
Datasheet
Description
CONNECTOR TYPE
RG6/6Q CABLE TYPE
INDOOR APPLICATION
10 STANDARD PACKAGE
NICKEL PLATED BRASS BODY MATERIAL
CONNECTOR TYPE RCA
SLEEVE COLOR YELLOW/NICKEL
CONNECTOR TYPE
RG6/6Q CABLE TYPE
INDOOR APPLICATION
10 STANDARD PACKAGE
NICKEL PLATED BRASS BODY MATERIAL
CONNECTOR TYPE RCA
SLEEVE COLOR YELLOW/NICKEL