VDV812-627 -- COAXIAL CONNECTOR
Klein Tools, Inc.
Coaxial Connector
VDV812-627
Description
CONNECTOR TYPE
RG6/6Q CABLE TYPE
INDOOR APPLICATION
10 STANDARD PACKAGE
NICKEL PLATED BRASS BODY MATERIAL
CONNECTOR TYPE F
CRIMPING TYPE PUSH-ON
Datasheet
Description
CONNECTOR TYPE
RG6/6Q CABLE TYPE
INDOOR APPLICATION
10 STANDARD PACKAGE
NICKEL PLATED BRASS BODY MATERIAL
CONNECTOR TYPE F
CRIMPING TYPE PUSH-ON
Datasheet
Suppliers
CONNECTOR TYPE
RG6/6Q CABLE TYPE
INDOOR APPLICATION
10 STANDARD PACKAGE
NICKEL PLATED BRASS BODY MATERIAL
CONNECTOR TYPE F
CRIMPING TYPE PUSH-ON
- CONNECTOR TYPE
- RG6/6Q CABLE TYPE
- INDOOR APPLICATION
- 10 STANDARD PACKAGE
- NICKEL PLATED BRASS BODY MATERIAL
- CONNECTOR TYPE F
- CRIMPING TYPE PUSH-ON
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Coaxial Connectors |
|
Product Number
|
VDV812-627 |
|
Product Name
|
Coaxial Connector |
Unlock Full Specs
to access all available technical data