VDV812-623 -- COAXIAL CONNECTOR
Klein Tools, Inc.
Coaxial Connector
VDV812-623
Description
CONNECTOR TYPE
RG6 CABLE TYPE
OUTDOOR APPLICATION
10 STANDARD PACKAGE
NICKEL PLATED BRASS BODY MATERIAL
CONNECTOR TYPE F
CRIMPING TYPE COMPRESSION
Description
CONNECTOR TYPE
RG6 CABLE TYPE
OUTDOOR APPLICATION
10 STANDARD PACKAGE
NICKEL PLATED BRASS BODY MATERIAL
CONNECTOR TYPE F
CRIMPING TYPE COMPRESSION
Datasheet
Suppliers
CONNECTOR TYPE
RG6 CABLE TYPE
OUTDOOR APPLICATION
10 STANDARD PACKAGE
NICKEL PLATED BRASS BODY MATERIAL
CONNECTOR TYPE F
CRIMPING TYPE COMPRESSION
- CONNECTOR TYPE
- RG6 CABLE TYPE
- OUTDOOR APPLICATION
- 10 STANDARD PACKAGE
- NICKEL PLATED BRASS BODY MATERIAL
- CONNECTOR TYPE F
- CRIMPING TYPE COMPRESSION
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Coaxial Connectors |
|
Product Number
|
VDV812-623 |
|
Product Name
|
Coaxial Connector |
Unlock Full Specs
to access all available technical data