VDV812-618 -- COAXIAL CONNECTOR
Klein Tools, Inc.
Coaxial Connector
VDV812-618
Description
CONNECTOR TYPE
RG59 CABLE TYPE
INDOOR APPLICATION
50 STANDARD PACKAGE
NICKEL PLATED BRASS BODY MATERIAL
CONNECTOR TYPE F
Description
CONNECTOR TYPE
RG59 CABLE TYPE
INDOOR APPLICATION
50 STANDARD PACKAGE
NICKEL PLATED BRASS BODY MATERIAL
CONNECTOR TYPE F
Datasheet
Suppliers
CONNECTOR TYPE
RG59 CABLE TYPE
INDOOR APPLICATION
50 STANDARD PACKAGE
NICKEL PLATED BRASS BODY MATERIAL
CONNECTOR TYPE F
- CONNECTOR TYPE
- RG59 CABLE TYPE
- INDOOR APPLICATION
- 50 STANDARD PACKAGE
- NICKEL PLATED BRASS BODY MATERIAL
- CONNECTOR TYPE F
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Coaxial Connectors |
|
Product Number
|
VDV812-618 |
|
Product Name
|
Coaxial Connector |
Unlock Full Specs
to access all available technical data