HOLLOW SHAFT NUT DRIVER, 5/16", 1.5"; Drive Size - Metric:-; Blade Length - Metric:38.1mm; Overall Length - Metric:95.3mm; Drive Size - Imperial:0.3125"; Blade Length - Imperial:1.5"; Overall Length - Imperial:3.75"; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 06J8389 |
| Product Name | Hollow Shaft Nut Driver, 5/16, 1.5; Drive Size Metric Klein Tools |