HOLLOW SHAFT NUT DRIVER, 9/32", 3"; Drive Size - Metric:-; Blade Length - Metric:76.2mm; Overall Length - Metric:168.3mm; Drive Size - Imperial:0.28125"; Blade Length - Imperial:3"; Overall Length - Imperial:6.625"; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 47F2144 |
| Product Name | Hollow Shaft Nut Driver, 9/32, 3; Drive Size Metric Klein Tools |