Klein Tools, Inc. Screw Driver S6

Description
NUT DRIVER, HEX, 3/16 INCH, 6.63 INCH BLADE. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
NUT DRIVER, HEX, 3/16 INCH, 6.63 INCH BLADE. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw Driver - 15869625 - Radwell International
Willingboro, NJ, United States
Screw Driver
15869625
Screw Driver 15869625
NUT DRIVER, HEX, 3/16 INCH, 6.63 INCH BLADE. FREE 2 YEAR RADWELL WARRANTY

NUT DRIVER, HEX, 3/16 INCH, 6.63 INCH BLADE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Hollow Shaft Nut Driver, 3/16, 3; Drive Size Metric Klein Tools - 47F2141 - Newark, An Avnet Company
Chicago, IL, United States
Hollow Shaft Nut Driver, 3/16, 3; Drive Size Metric Klein Tools
47F2141
Hollow Shaft Nut Driver, 3/16, 3; Drive Size Metric Klein Tools 47F2141
HOLLOW SHAFT NUT DRIVER, 3/16", 3"; Drive Size - Metric:-; Blade Length - Metric:76.2mm; Overall Length - Metric:168.3mm; Drive Size - Imperial:0.1875"; Blade Length - Imperial:3"; Overall Length - Imperial:6.625"; Product Range:- RoHS Compliant: NA

HOLLOW SHAFT NUT DRIVER, 3/16", 3"; Drive Size - Metric:-; Blade Length - Metric:76.2mm; Overall Length - Metric:168.3mm; Drive Size - Imperial:0.1875"; Blade Length - Imperial:3"; Overall Length - Imperial:6.625"; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Hand Tools Hand Tools
Product Number 15869625 47F2141
Product Name Screw Driver Hollow Shaft Nut Driver, 3/16, 3; Drive Size Metric Klein Tools
Unlock Full Specs
to access all available technical data

Similar Products