Klein Tools, Inc. Lineman Tool Pouch, Leather, 6.75X2X10; Bag Type Klein Tools S5118PRS

Description
LINEMAN TOOL POUCH, LEATHER, 6.75X2X10"; Bag Type:Electricians Bag; Bag Material:Leather; External Height - Imperial:10"; External Height - Metric:254mm; External Width - Imperial:2"; External Width - Metric:50.8mm; Product Range:- RoHS Compliant: NA
Datasheet
Description
LINEMAN TOOL POUCH, LEATHER, 6.75X2X10"; Bag Type:Electricians Bag; Bag Material:Leather; External Height - Imperial:10"; External Height - Metric:254mm; External Width - Imperial:2"; External Width - Metric:50.8mm; Product Range:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lineman Tool Pouch, Leather, 6.75X2X10; Bag Type Klein Tools - 06J8616 - Newark, An Avnet Company
Chicago, IL, United States
Lineman Tool Pouch, Leather, 6.75X2X10; Bag Type Klein Tools
06J8616
Lineman Tool Pouch, Leather, 6.75X2X10; Bag Type Klein Tools 06J8616
LINEMAN TOOL POUCH, LEATHER, 6.75X2X10"; Bag Type:Electricians Bag; Bag Material:Leather; External Height - Imperial:10"; External Height - Metric:254mm; External Width - Imperial:2"; External Width - Metric:50.8mm; Product Range:- RoHS Compliant: NA

LINEMAN TOOL POUCH, LEATHER, 6.75X2X10"; Bag Type:Electricians Bag; Bag Material:Leather; External Height - Imperial:10"; External Height - Metric:254mm; External Width - Imperial:2"; External Width - Metric:50.8mm; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Containers
Product Number 06J8616
Product Name Lineman Tool Pouch, Leather, 6.75X2X10; Bag Type Klein Tools
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Compartment Box Packaging - .47X.47X.26 (12.0 x 12.0 x 6.6 MM) 10 CELL INSERT BOX - IB10/A2 - MOCAP LLC
Specs
Container Type Box
Height 0.4882 inch (12.4 mm)
Length 3.85 inch (97.7 mm)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details