Klein Tools, Inc.Forged Steel Cable Pulling GripS1684-74H
Description
FORGED STEEL MATERIAL
5 INCH JAW LENGTH
0.21 INCH MIN. CABLE OUTER DIAMETER
0.55 INCH MAX. CABLE OUTER DIAMETER
EXTRA HIGH STRENGTH GALVANIZED STEEL CABLE TYPE
LOCKING LOOP HANDLE TYPE
INDUSTRIAL, POWER UTILITY/TELECOMMUNIC
ATION CABLE PULLING, TEMPORARY TENSIONING APPLICATION
8000 LB LOAD RATING
DIAMOND JAW CONTOUR TYPE
CHICAGO[TM] BRAND
INCLUDES SPRING, HOT-LINE LATCH
Klein Tools, Inc.
Done
Datasheet
Description
FORGED STEEL MATERIAL
5 INCH JAW LENGTH
0.21 INCH MIN. CABLE OUTER DIAMETER
0.55 INCH MAX. CABLE OUTER DIAMETER
EXTRA HIGH STRENGTH GALVANIZED STEEL CABLE TYPE
LOCKING LOOP HANDLE TYPE
INDUSTRIAL, POWER UTILITY/TELECOMMUNIC
ATION CABLE PULLING, TEMPORARY TENSIONING APPLICATION
8000 LB LOAD RATING
DIAMOND JAW CONTOUR TYPE
CHICAGO[TM] BRAND
INCLUDES SPRING, HOT-LINE LATCH
FORGED STEEL MATERIAL
5 INCH JAW LENGTH
0.21 INCH MIN. CABLE OUTER DIAMETER
0.55 INCH MAX. CABLE OUTER DIAMETER
EXTRA HIGH STRENGTH GALVANIZED STEEL CABLE TYPE
LOCKING LOOP HANDLE TYPE
INDUSTRIAL, POWER UTILITY/TELECOMMUNIC
ATION CABLE PULLING, TEMPORARY TENSIONING APPLICATION
8000 LB LOAD RATING
DIAMOND JAW CONTOUR TYPE
CHICAGO[TM] BRAND
INCLUDES SPRING, HOT-LINE LATCH
FORGED STEEL MATERIAL
5 INCH JAW LENGTH
0.21 INCH MIN. CABLE OUTER DIAMETER
0.55 INCH MAX. CABLE OUTER DIAMETER
EXTRA HIGH STRENGTH GALVANIZED STEEL CABLE TYPE
LOCKING LOOP HANDLE TYPE
INDUSTRIAL, POWER UTILITY/TELECOMMUNICATION CABLE PULLING, TEMPORARY TENSIONING APPLICATION