HOLLOW SHAFT NUT DRIVER, 7/16", 6"; Drive Size - Metric:-; Blade Length - Metric:152.4mm; Overall Length - Metric:254mm; Drive Size - Imperial:0.4375"; Blade Length - Imperial:6"; Overall Length - Imperial:10"; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 47F2155 |
| Product Name | Hollow Shaft Nut Driver, 7/16, 6; Drive Size Metric Klein Tools |