MAGNETIC NUT DRIVER, 3/8", 6"; Drive Size - Metric:-; Blade Length - Metric:152.4mm; Overall Length - Metric:244.5mm; Drive Size - Imperial:0.375"; Blade Length - Imperial:6"; Overall Length - Imperial:9.625"; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 23K7440 |
| Product Name | Magnetic Nut Driver, 3/8, 6; Drive Size Metric Klein Tools |