MAGNETIC NUT DRIVER, 5/16", 18"; Drive Size - Metric:-; Blade Length - Metric:457.2mm; Overall Length - Metric:549.3mm; Drive Size - Imperial:0.3125"; Blade Length - Imperial:18"; Overall Length - Imperial:21.625"; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 06J8584 |
| Product Name | Magnetic Nut Driver, 5/16, 18; Drive Size Metric Klein Tools |