HOLLOW SHAFT NUT DRIVER, 5/8", 4"; Drive Size - Metric:-; Blade Length - Metric:101.6mm; Overall Length - Metric:215.9mm; Drive Size - Imperial:0.625"; Blade Length - Imperial:4"; Overall Length - Imperial:8.5"; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 35H6652 |
| Product Name | Hollow Shaft Nut Driver, 5/8, 4; Drive Size Metric Klein Tools |