POWER NUT DRIVER, 9/16", 5", 6.328"; Product Range:-; Blade Length - Imperial:5"; Blade Length - Metric:127mm; Drive Size - Imperial:0.5625"; Overall Length - Imperial:6.328"; Overall Length - Metric:160.73mm RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 18X5269 |
| Product Name | Power Nut Driver, 9/16, 5, 6.328; Product Range Klein Tools |