POWER NUT DRIVER, 9/16", 10", 11.313"; Product Range:-; Blade Length - Imperial:10"; Blade Length - Metric:254mm; Drive Size - Imperial:0.5625"; Overall Length - Imperial:11.313"; Overall Length - Metric:287.35mm RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 18X5268 |
| Product Name | Power Nut Driver, 9/16, 10, 11.313; Product Range Klein Tools |