POWER NUT DRIVER, 7/16", 5", 6.313"; Product Range:-; Blade Length - Imperial:5"; Blade Length - Metric:127mm; Drive Size - Imperial:0.4375"; Overall Length - Imperial:6.313"; Overall Length - Metric:160.35mm RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 18X5267 |
| Product Name | Power Nut Driver, 7/16, 5, 6.313; Product Range Klein Tools |