POWER NUT DRIVER, 1/2", 5", 6.297"; Product Range:-; Blade Length - Imperial:5"; Blade Length - Metric:127mm; Drive Size - Imperial:0.5"; Overall Length - Imperial:6.297"; Overall Length - Metric:160mm RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 18X5265 |
| Product Name | Power Nut Driver, 1/2, 5, 6.297; Product Range Klein Tools |