Klein Tools, Inc. Electrical Testers, Current Probes NCVT-4IR

Description
Digital (DMM) Measures AC Voltage 12 ~ 1000VAC and Temperature -30°C ~ 250°C
Request a Quote Datasheet
Description
Digital (DMM) Measures AC Voltage 12 ~ 1000VAC and Temperature -30°C ~ 250°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical Testers, Current Probes - 1742-1395-ND - DigiKey
Thief River Falls, MN, United States
Electrical Testers, Current Probes
1742-1395-ND
Electrical Testers, Current Probes 1742-1395-ND
Digital (DMM) Measures AC Voltage 12 ~ 1000VAC and Temperature -30°C ~ 250°C

Digital (DMM) Measures AC Voltage 12 ~ 1000VAC and Temperature -30°C ~ 250°C

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Eddy Current Probes
Product Number 1742-1395-ND
Product Name Electrical Testers, Current Probes
NDT Probe Technology Eddy Current
Unlock Full Specs
to access all available technical data

Similar Products

Eddy Current Probe - 1442-PS-1104M0510A - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
NDT Probe Technology Eddy Current
Measurement Range 4.5 to 11 mm (0.1772 to 0.4331 inch)
Diameter / Width 203 mm (8 inch)
View Details
Current probe, AC, high accuracy - 1-G914 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
NDT Probe Technology Eddy Current
View Details
Coating Thickness Gauge - CMI255 - Hitachi High-Tech America
Hitachi High-Tech America
Specs
NDT Probe Technology Eddy Current; Inductive; Duplex or Multiple Technology
Application Coating Thickness
View Details
Probes for Tactile Gauges - Probes for Tactile Gauges - Fischer Technology, Inc.
Specs
NDT Probe Technology Eddy Current; Inductive; Magnetic / Hall Effect
Application Coating Thickness; Conductivity Probe (optional feature)
Probe Style Angled / Curved Tip
View Details