Klein Tools, Inc. Multimeter MM700

Description
DIGITAL TYPE 3.54 INCH W X 2.1 INCH D X 7 INCH H SIZE 4000 COUNT LCD DISPLAY TYPE CE, ETL (CANADA AND US) APPROVAL (2) AAA BATTERY TYPE TEST LEADS, BATTERIES, THERMOCOUPLE, CARRYING CASE, ALLIGATOR CLIPS INCLUSION 0 TO 1500 DEG F TEMPERATURE RANGE AC/DC VOLTAGE, AC/DC CURRENT, RESISTANCE, CAPACITANCE, CONTINUITY, FREQUENCY, TEMPERATURE, DUTY-CYCLE PARAMETER MEASURED 1 TO 50 KHZ FREQUENCY RANGE 40 MEGA OHM RESISTANCE RANGE 10 AMPERE AC CURRENT RANGE 10 AMPERE DC CURRENT RANGE 1000 V AC VOLTAGE RANGE 1000 V DC VOLTAGE RANGE 4000 MICROFARAD CAPACITANCE RANGE DROP PROTECTION 6.6 FT
Request a Quote Datasheet
Description
DIGITAL TYPE 3.54 INCH W X 2.1 INCH D X 7 INCH H SIZE 4000 COUNT LCD DISPLAY TYPE CE, ETL (CANADA AND US) APPROVAL (2) AAA BATTERY TYPE TEST LEADS, BATTERIES, THERMOCOUPLE, CARRYING CASE, ALLIGATOR CLIPS INCLUSION 0 TO 1500 DEG F TEMPERATURE RANGE AC/DC VOLTAGE, AC/DC CURRENT, RESISTANCE, CAPACITANCE, CONTINUITY, FREQUENCY, TEMPERATURE, DUTY-CYCLE PARAMETER MEASURED 1 TO 50 KHZ FREQUENCY RANGE 40 MEGA OHM RESISTANCE RANGE 10 AMPERE AC CURRENT RANGE 10 AMPERE DC CURRENT RANGE 1000 V AC VOLTAGE RANGE 1000 V DC VOLTAGE RANGE 4000 MICROFARAD CAPACITANCE RANGE DROP PROTECTION 6.6 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multimeter - MM700 - Klein Tools, Inc.
Chicago, IL, USA
Multimeter
MM700
Multimeter MM700
DIGITAL TYPE 3.54 INCH W X 2.1 INCH D X 7 INCH H SIZE 4000 COUNT LCD DISPLAY TYPE CE, ETL (CANADA AND US) APPROVAL (2) AAA BATTERY TYPE TEST LEADS, BATTERIES, THERMOCOUPLE, CARRYING CASE, ALLIGATOR CLIPS INCLUSION 0 TO 1500 DEG F TEMPERATURE RANGE AC/DC VOLTAGE, AC/DC CURRENT, RESISTANCE, CAPACITANCE, CONTINUITY, FREQUENCY, TEMPERATURE, DUTY-CYCLE PARAMETER MEASURED 1 TO 50 KHZ FREQUENCY RANGE 40 MEGA OHM RESISTANCE RANGE 10 AMPERE AC CURRENT RANGE 10 AMPERE DC CURRENT RANGE 1000 V AC VOLTAGE RANGE 1000 V DC VOLTAGE RANGE 4000 MICROFARAD CAPACITANCE RANGE DROP PROTECTION 6.6 FT
  • DIGITAL TYPE
  • 3.54 INCH W X 2.1 INCH D X 7 INCH H SIZE
  • 4000 COUNT LCD DISPLAY TYPE
  • CE, ETL (CANADA AND US) APPROVAL
  • (2) AAA BATTERY TYPE
  • TEST LEADS, BATTERIES, THERMOCOUPLE, CARRYING CASE, ALLIGATOR CLIPS INCLUSION
  • 0 TO 1500 DEG F TEMPERATURE RANGE
  • AC/DC VOLTAGE, AC/DC CURRENT, RESISTANCE, CAPACITANCE, CONTINUITY, FREQUENCY, TEMPERATURE, DUTY-CYCLE PARAMETER MEASURED
  • 1 TO 50 KHZ FREQUENCY RANGE
  • 40 MEGA OHM RESISTANCE RANGE
  • 10 AMPERE AC CURRENT RANGE
  • 10 AMPERE DC CURRENT RANGE
  • 1000 V AC VOLTAGE RANGE
  • 1000 V DC VOLTAGE RANGE
  • 4000 MICROFARAD CAPACITANCE RANGE
  • DROP PROTECTION 6.6 FT
Supplier's Site
Multimeters - 1742-1216-ND - DigiKey
Thief River Falls, MN, United States
Multimeters
1742-1216-ND
Multimeters 1742-1216-ND
Auto True RMS Handheld Digital (DMM) Multimeter 3.75 Digit LCD, Bar Graph Display Voltage, Current, Resistance, Capacitance, Temperature, Frequency Continuity, Diode Test Function Features Auto Off, Backlight, Hold, Min/Max

Auto True RMS Handheld Digital (DMM) Multimeter 3.75 Digit LCD, Bar Graph Display Voltage, Current, Resistance, Capacitance, Temperature, Frequency Continuity, Diode Test Function Features Auto Off, Backlight, Hold, Min/Max

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Digital Multimeters Digital Multimeters
Product Number MM700 1742-1216-ND
Product Name Multimeter Multimeters
Measurement Type AC / DC
DC Voltage 1000 volts
AC Voltage 1000 volts
DC Current 10 amps
AC Current 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

5 1/2 Digits Dual-Display Digital Multimeters - SDM3055-SC - Siglent Technologies NA, Inc.
Specs
Form Factor Bench top
Measurement Type AC / DC
Phase Single Phase
View Details
UT8805E 5.5 Digit Performance-Series Bench Digital Multimeter - UT8805E - Uni-Trend US
Specs
Form Factor Bench top
Measurement Type AC
Output Interface LAN, USB, RS232
View Details
Clamp Meter - PCE-830-1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Clamp Meter
Measurement Type AC
Options & Features Battery powered; Data storage/ logging
View Details