Klein Tools, Inc. Multimeter MM5000

Description
DIGITAL TYPE 3.5 INCH W X 1.875 INCH D X 7 INCH H SIZE +/- 0.3 PERCENT DC VOLTAGE ACCURACY BACKLIT DISPLAY DISPLAY TYPE ETL (CANADA AND US) APPROVAL (2) AAA BATTERY TYPE TEST LEAD, BATTERY, CARRYING CASE INCLUSION AC/DC VOLTAGE, RESISTANCE, CONTINUITY PARAMETER MEASURED 40 MEGA OHM RESISTANCE RANGE 1000 V AC VOLTAGE RANGE 1000 V DC VOLTAGE RANGE SAFETY RATING CAT IV 600 V INGRESS PROTECTION IP40 DROP PROTECTION 9.8 FT MM MODEL
Datasheet
Description
DIGITAL TYPE 3.5 INCH W X 1.875 INCH D X 7 INCH H SIZE +/- 0.3 PERCENT DC VOLTAGE ACCURACY BACKLIT DISPLAY DISPLAY TYPE ETL (CANADA AND US) APPROVAL (2) AAA BATTERY TYPE TEST LEAD, BATTERY, CARRYING CASE INCLUSION AC/DC VOLTAGE, RESISTANCE, CONTINUITY PARAMETER MEASURED 40 MEGA OHM RESISTANCE RANGE 1000 V AC VOLTAGE RANGE 1000 V DC VOLTAGE RANGE SAFETY RATING CAT IV 600 V INGRESS PROTECTION IP40 DROP PROTECTION 9.8 FT MM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multimeter - MM5000 - Klein Tools, Inc.
Chicago, IL, USA
Multimeter
MM5000
Multimeter MM5000
DIGITAL TYPE 3.5 INCH W X 1.875 INCH D X 7 INCH H SIZE +/- 0.3 PERCENT DC VOLTAGE ACCURACY BACKLIT DISPLAY DISPLAY TYPE ETL (CANADA AND US) APPROVAL (2) AAA BATTERY TYPE TEST LEAD, BATTERY, CARRYING CASE INCLUSION AC/DC VOLTAGE, RESISTANCE, CONTINUITY PARAMETER MEASURED 40 MEGA OHM RESISTANCE RANGE 1000 V AC VOLTAGE RANGE 1000 V DC VOLTAGE RANGE SAFETY RATING CAT IV 600 V INGRESS PROTECTION IP40 DROP PROTECTION 9.8 FT MM MODEL
  • DIGITAL TYPE
  • 3.5 INCH W X 1.875 INCH D X 7 INCH H SIZE
  • +/- 0.3 PERCENT DC VOLTAGE ACCURACY
  • BACKLIT DISPLAY DISPLAY TYPE
  • ETL (CANADA AND US) APPROVAL
  • (2) AAA BATTERY TYPE
  • TEST LEAD, BATTERY, CARRYING CASE INCLUSION
  • AC/DC VOLTAGE, RESISTANCE, CONTINUITY PARAMETER MEASURED
  • 40 MEGA OHM RESISTANCE RANGE
  • 1000 V AC VOLTAGE RANGE
  • 1000 V DC VOLTAGE RANGE
  • SAFETY RATING CAT IV 600 V
  • INGRESS PROTECTION IP40
  • DROP PROTECTION 9.8 FT
  • MM MODEL
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Digital Multimeters
Product Number MM5000
Product Name Multimeter
Measurement Type AC / DC
Unlock Full Specs
to access all available technical data

Similar Products

6 1/2 Digits Dual-Display Digital Multimeters - SDM3065X - Siglent Technologies NA, Inc.
Specs
Form Factor Bench top
Measurement Type AC / DC
Phase Single Phase
View Details
2 suppliers
Multimeters - 1240258 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Bench top
Measurement Type AC; DC
Special Measurement Types Continuity Check; Diode test; True RMS Current Measurement; Temperature
View Details
UT8804E 4.8 Digit Advanced-Series Bench Digital Multimeter - UT8804E - Uni-Trend US
Specs
Form Factor Bench top
Measurement Type AC
Output Interface USB
View Details