Klein Tools, Inc. Multimeter MM2300

Description
DIGITAL TYPE 3.5 INCH W X 1.875 INCH D X 7 INCH H SIZE +/- 0.5 PERCENT DC VOLTAGE ACCURACY BACKLIT LCD DISPLAY TYPE UL (CANADA AND US) APPROVAL (2) AAA BATTERY TYPE TEST LEAD, BATTERY, THERMOCOUPLE, CARRYING CASE INCLUSION -58 TO 1832 DEG F TEMPERATURE RANGE AC/DC VOLTAGE, AC/DC CURRENT, RESISTANCE, CAPACITANCE, FREQUENCY, CONTINUITY, TEMPERATURE PARAMETER MEASURED 499.9 KHZ FREQUENCY RANGE 60 MEGA OHM RESISTANCE RANGE 10 AMPERE AC CURRENT RANGE 10 AMPERE DC CURRENT RANGE 1000 V AC VOLTAGE RANGE 1000 V DC VOLTAGE RANGE 6000 MICROFARAD CAPACITANCE RANGE SAFETY RATING CAT IV 600 V ENCLOSURE TYPE IP20 DROP PROTECTION 6.6 FT SERIES MM MODEL
Request a Quote Datasheet
Description
DIGITAL TYPE 3.5 INCH W X 1.875 INCH D X 7 INCH H SIZE +/- 0.5 PERCENT DC VOLTAGE ACCURACY BACKLIT LCD DISPLAY TYPE UL (CANADA AND US) APPROVAL (2) AAA BATTERY TYPE TEST LEAD, BATTERY, THERMOCOUPLE, CARRYING CASE INCLUSION -58 TO 1832 DEG F TEMPERATURE RANGE AC/DC VOLTAGE, AC/DC CURRENT, RESISTANCE, CAPACITANCE, FREQUENCY, CONTINUITY, TEMPERATURE PARAMETER MEASURED 499.9 KHZ FREQUENCY RANGE 60 MEGA OHM RESISTANCE RANGE 10 AMPERE AC CURRENT RANGE 10 AMPERE DC CURRENT RANGE 1000 V AC VOLTAGE RANGE 1000 V DC VOLTAGE RANGE 6000 MICROFARAD CAPACITANCE RANGE SAFETY RATING CAT IV 600 V ENCLOSURE TYPE IP20 DROP PROTECTION 6.6 FT SERIES MM MODEL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multimeter - MM2300 - Klein Tools, Inc.
Chicago, IL, USA
Multimeter
MM2300
Multimeter MM2300
DIGITAL TYPE 3.5 INCH W X 1.875 INCH D X 7 INCH H SIZE +/- 0.5 PERCENT DC VOLTAGE ACCURACY BACKLIT LCD DISPLAY TYPE UL (CANADA AND US) APPROVAL (2) AAA BATTERY TYPE TEST LEAD, BATTERY, THERMOCOUPLE, CARRYING CASE INCLUSION -58 TO 1832 DEG F TEMPERATURE RANGE AC/DC VOLTAGE, AC/DC CURRENT, RESISTANCE, CAPACITANCE, FREQUENCY, CONTINUITY, TEMPERATURE PARAMETER MEASURED 499.9 KHZ FREQUENCY RANGE 60 MEGA OHM RESISTANCE RANGE 10 AMPERE AC CURRENT RANGE 10 AMPERE DC CURRENT RANGE 1000 V AC VOLTAGE RANGE 1000 V DC VOLTAGE RANGE 6000 MICROFARAD CAPACITANCE RANGE SAFETY RATING CAT IV 600 V ENCLOSURE TYPE IP20 DROP PROTECTION 6.6 FT SERIES MM MODEL
  • DIGITAL TYPE
  • 3.5 INCH W X 1.875 INCH D X 7 INCH H SIZE
  • +/- 0.5 PERCENT DC VOLTAGE ACCURACY
  • BACKLIT LCD DISPLAY TYPE
  • UL (CANADA AND US) APPROVAL
  • (2) AAA BATTERY TYPE
  • TEST LEAD, BATTERY, THERMOCOUPLE, CARRYING CASE INCLUSION
  • -58 TO 1832 DEG F TEMPERATURE RANGE
  • AC/DC VOLTAGE, AC/DC CURRENT, RESISTANCE, CAPACITANCE, FREQUENCY, CONTINUITY, TEMPERATURE PARAMETER MEASURED
  • 499.9 KHZ FREQUENCY RANGE
  • 60 MEGA OHM RESISTANCE RANGE
  • 10 AMPERE AC CURRENT RANGE
  • 10 AMPERE DC CURRENT RANGE
  • 1000 V AC VOLTAGE RANGE
  • 1000 V DC VOLTAGE RANGE
  • 6000 MICROFARAD CAPACITANCE RANGE
  • SAFETY RATING CAT IV 600 V
  • ENCLOSURE TYPE IP20
  • DROP PROTECTION 6.6 FT
  • SERIES MM MODEL
Supplier's Site Datasheet
Multimeters - MM2300-ND - DigiKey
Thief River Falls, MN, United States
Multimeters
MM2300-ND
Multimeters MM2300-ND
Auto True RMS Handheld Digital (DMM) Multimeter 3.75 Digit LCD, Bar Graph Display Voltage, Current, Resistance, Capacitance, Temperature, Frequency Battery Test, Continuity, Diode Test Function Features Auto Off, Backlight, Hold, Min/Max

Auto True RMS Handheld Digital (DMM) Multimeter 3.75 Digit LCD, Bar Graph Display Voltage, Current, Resistance, Capacitance, Temperature, Frequency Battery Test, Continuity, Diode Test Function Features Auto Off, Backlight, Hold, Min/Max

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Digital Multimeters Digital Multimeters
Product Number MM2300 MM2300-ND
Product Name Multimeter Multimeters
Measurement Type AC / DC
DC Voltage 1000 volts
AC Voltage 1000 volts
DC Current 10 amps
AC Current 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

UT131A Palm Size Digital Multimeter with Capacitance Testing - UT131A - Uni-Trend US
Specs
Form Factor Handheld
Standards and Certifications RoHS
View Details
5 1/2 Digits Dual-Display Digital Multimeters - SDM3055 - Siglent Technologies NA, Inc.
Specs
Form Factor Bench top
Measurement Type AC / DC
Phase Single Phase
View Details
Digital Multimeter - EMV00018 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Form Factor Handheld
Display Digits 4 Digits
Options & Features Battery powered
View Details
Clamp Meter - PCE-830-1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Clamp Meter
Measurement Type AC
Options & Features Battery powered; Data storage/ logging
View Details