Klein Tools, Inc. Multimeter MM200

Description
DIGITAL TYPE 2.75 INCH W X 1.75 INCH D X 5.75 INCH H SIZE +/- 0.5 PERCENT DC VOLTAGE ACCURACY BACKLIGHT DISPLAY DISPLAY TYPE ETL (CANADA AND US), CE APPROVAL (1) 9 V BATTERY TYPE TEST LEAD, BATTERY, THERMOCOUPLE INCLUSION -4 TO 1832 DEG F TEMPERATURE RANGE AC/DC CURRENT, AC/DC VOLTAGE, RESISTANCE, CAPACITANCE, TEMPERATURE, FREQUENCY, CONTINUITY PARAMETER MEASURED 1 MHZ FREQUENCY RANGE 40 MEGA OHM RESISTANCE RANGE 10 AMPERE AC CURRENT RANGE 10 AMPERE DC CURRENT RANGE 600 V AC VOLTAGE RANGE 600 V DC VOLTAGE RANGE 200 MICROFARAD CAPACITANCE RANGE SAFETY RATING CAT III 600 V MM MODEL
Datasheet
Description
DIGITAL TYPE 2.75 INCH W X 1.75 INCH D X 5.75 INCH H SIZE +/- 0.5 PERCENT DC VOLTAGE ACCURACY BACKLIGHT DISPLAY DISPLAY TYPE ETL (CANADA AND US), CE APPROVAL (1) 9 V BATTERY TYPE TEST LEAD, BATTERY, THERMOCOUPLE INCLUSION -4 TO 1832 DEG F TEMPERATURE RANGE AC/DC CURRENT, AC/DC VOLTAGE, RESISTANCE, CAPACITANCE, TEMPERATURE, FREQUENCY, CONTINUITY PARAMETER MEASURED 1 MHZ FREQUENCY RANGE 40 MEGA OHM RESISTANCE RANGE 10 AMPERE AC CURRENT RANGE 10 AMPERE DC CURRENT RANGE 600 V AC VOLTAGE RANGE 600 V DC VOLTAGE RANGE 200 MICROFARAD CAPACITANCE RANGE SAFETY RATING CAT III 600 V MM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multimeter - MM200 - Klein Tools, Inc.
Chicago, IL, USA
Multimeter
MM200
Multimeter MM200
DIGITAL TYPE 2.75 INCH W X 1.75 INCH D X 5.75 INCH H SIZE +/- 0.5 PERCENT DC VOLTAGE ACCURACY BACKLIGHT DISPLAY DISPLAY TYPE ETL (CANADA AND US), CE APPROVAL (1) 9 V BATTERY TYPE TEST LEAD, BATTERY, THERMOCOUPLE INCLUSION -4 TO 1832 DEG F TEMPERATURE RANGE AC/DC CURRENT, AC/DC VOLTAGE, RESISTANCE, CAPACITANCE, TEMPERATURE, FREQUENCY, CONTINUITY PARAMETER MEASURED 1 MHZ FREQUENCY RANGE 40 MEGA OHM RESISTANCE RANGE 10 AMPERE AC CURRENT RANGE 10 AMPERE DC CURRENT RANGE 600 V AC VOLTAGE RANGE 600 V DC VOLTAGE RANGE 200 MICROFARAD CAPACITANCE RANGE SAFETY RATING CAT III 600 V MM MODEL
  • DIGITAL TYPE
  • 2.75 INCH W X 1.75 INCH D X 5.75 INCH H SIZE
  • +/- 0.5 PERCENT DC VOLTAGE ACCURACY
  • BACKLIGHT DISPLAY DISPLAY TYPE
  • ETL (CANADA AND US), CE APPROVAL
  • (1) 9 V BATTERY TYPE
  • TEST LEAD, BATTERY, THERMOCOUPLE INCLUSION
  • -4 TO 1832 DEG F TEMPERATURE RANGE
  • AC/DC CURRENT, AC/DC VOLTAGE, RESISTANCE, CAPACITANCE, TEMPERATURE, FREQUENCY, CONTINUITY PARAMETER MEASURED
  • 1 MHZ FREQUENCY RANGE
  • 40 MEGA OHM RESISTANCE RANGE
  • 10 AMPERE AC CURRENT RANGE
  • 10 AMPERE DC CURRENT RANGE
  • 600 V AC VOLTAGE RANGE
  • 600 V DC VOLTAGE RANGE
  • 200 MICROFARAD CAPACITANCE RANGE
  • SAFETY RATING CAT III 600 V
  • MM MODEL
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Digital Multimeters
Product Number MM200
Product Name Multimeter
Measurement Type AC / DC
DC Voltage 600 volts
AC Voltage 600 volts
DC Current 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

5 1/2 Digits Dual-Display Digital Multimeters - SDM3055 - Siglent Technologies NA, Inc.
Specs
Form Factor Bench top
Measurement Type AC / DC
Phase Single Phase
View Details
Multimeters - 134738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Handheld
Measurement Type AC; DC
Special Measurement Types Temperature
View Details
UT195DS Dual-Display Industrial Digital Multimeter - UT195DS - Uni-Trend US
Specs
Form Factor Handheld
Measurement Type AC; DC
Phase Three Phase
View Details