HEX KEY, L-STYLE LONG ARM, 6MM, 5.688"; AF Size - Metric:6mm; AF Size - Imperial:-; Hex Key Type:Long Arm; Long Arm Length:144.5mm; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 06J5676 |
| Product Name | Hex Key, L-Style Long Arm, 6Mm, 5.688; Af Size Metric Klein Tools |