HEX KEY, L-STYLE LONG ARM, 5MM, 4.875"; AF Size - Metric:5mm; AF Size - Imperial:-; Hex Key Type:Long Arm; Long Arm Length:123.8mm; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 06J5675 |
| Product Name | Hex Key, L-Style Long Arm, 5Mm, 4.875; Af Size Metric Klein Tools |