HEX KEY, L-STYLE LONG ARM, 4MM, 4.5"; AF Size - Metric:4mm; AF Size - Imperial:-; Hex Key Type:Long Arm; Long Arm Length:114.3mm; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 06J5674 |
| Product Name | Hex Key, L-Style Long Arm, 4Mm, 4.5; Af Size Metric Klein Tools |