HEX KEY, L-STYLE LONG ARM, 1.5MM, 3.125"; AF Size - Metric:1.5mm; AF Size - Imperial:-; Hex Key Type:Long Arm; Long Arm Length:79.4mm; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 06J5670 |
| Product Name | Hex Key, L-Style Long Arm, 1.5Mm, 3.125; Af Size Metric Klein Tools |