Klein Tools, Inc. Drive Key Set LLK12

Description
L-LONG ARM, L-SHORT ARM TYPE HEAT TREATED TEMPERED ALLOY STEEL MATERIAL 12 PIECE(S) (12) INCH SET SET CONTENT HEX DRIVE STYLE CADDY PACKAGING (0.05, 1/16, 5/64, 3/32, 7/64, 1/8, 9/64, 5/32, 3/16, 7/32, 1/4, 5/16) INCH KEY SIZES LENGTH 5/8 TO 1-11/32 INCH (SHORT ARM), 2-15/16 TO 6-1/32 INCH (LONG ARM)
Datasheet
Description
L-LONG ARM, L-SHORT ARM TYPE HEAT TREATED TEMPERED ALLOY STEEL MATERIAL 12 PIECE(S) (12) INCH SET SET CONTENT HEX DRIVE STYLE CADDY PACKAGING (0.05, 1/16, 5/64, 3/32, 7/64, 1/8, 9/64, 5/32, 3/16, 7/32, 1/4, 5/16) INCH KEY SIZES LENGTH 5/8 TO 1-11/32 INCH (SHORT ARM), 2-15/16 TO 6-1/32 INCH (LONG ARM)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Key Set - LLK12 - Klein Tools, Inc.
Chicago, IL, USA
Drive Key Set
LLK12
Drive Key Set LLK12
L-LONG ARM, L-SHORT ARM TYPE HEAT TREATED TEMPERED ALLOY STEEL MATERIAL 12 PIECE(S) (12) INCH SET SET CONTENT HEX DRIVE STYLE CADDY PACKAGING (0.05, 1/16, 5/64, 3/32, 7/64, 1/8, 9/64, 5/32, 3/16, 7/32, 1/4, 5/16) INCH KEY SIZES LENGTH 5/8 TO 1-11/32 INCH (SHORT ARM), 2-15/16 TO 6-1/32 INCH (LONG ARM)
  • L-LONG ARM, L-SHORT ARM TYPE
  • HEAT TREATED TEMPERED ALLOY STEEL MATERIAL
  • 12 PIECE(S)
  • (12) INCH SET SET CONTENT
  • HEX DRIVE STYLE
  • CADDY PACKAGING
  • (0.05, 1/16, 5/64, 3/32, 7/64, 1/8, 9/64, 5/32, 3/16, 7/32, 1/4, 5/16) INCH KEY SIZES
  • LENGTH 5/8 TO 1-11/32 INCH (SHORT ARM), 2-15/16 TO 6-1/32 INCH (LONG ARM)
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Wrenches
Product Number LLK12
Product Name Drive Key Set
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

Transfer torque wrench TTS/1KNM - 1-TTS/1000NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
Universal Spanner Wrench|Master File - SWU - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 to 4.5 inch (38.1 to 114 mm)
Wrench Weight 1.59 lbs (0.7211 kg)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Double Shot Plus - 8D - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 0.9375 to 1.25 inch (23.81 to 31.75 mm)
Wrench Length 12.25 inch (311 mm)
View Details