HEX KEY, L-STYLE LONG ARM, 9/64", 4.125"; AF Size - Metric:-; AF Size - Imperial:0.1406"; Hex Key Type:Long Arm; Long Arm Length:104.8mm; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 06J5687 |
| Product Name | Hex Key, L-Style Long Arm, 9/64, 4.125; Af Size Metric Klein Tools |