HEX KEY, L-STYLE LONG ARM, 3/32", 3.5"; AF Size - Metric:-; AF Size - Imperial:0.0938"; Hex Key Type:Long Arm; Long Arm Length:88.9mm; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 06J5684 |
| Product Name | Hex Key, L-Style Long Arm, 3/32, 3.5; Af Size Metric Klein Tools |