Klein Tools, Inc. Hex Key LL24

Description
L-LONG ARM TYPE ALLOY STEEL MATERIAL HEAT TREATED, TEMPERED PROCESS 3/8 INCH HEX SIZE LENGTH 1-15/32 INCH (SHORT ARM), 6-27/32 INCH (LONG ARM) LL MODEL
Datasheet
Description
L-LONG ARM TYPE ALLOY STEEL MATERIAL HEAT TREATED, TEMPERED PROCESS 3/8 INCH HEX SIZE LENGTH 1-15/32 INCH (SHORT ARM), 6-27/32 INCH (LONG ARM) LL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hex Key - LL24 - Klein Tools, Inc.
Chicago, IL, USA
Hex Key
LL24
Hex Key LL24
L-LONG ARM TYPE ALLOY STEEL MATERIAL HEAT TREATED, TEMPERED PROCESS 3/8 INCH HEX SIZE LENGTH 1-15/32 INCH (SHORT ARM), 6-27/32 INCH (LONG ARM) LL MODEL
  • L-LONG ARM TYPE
  • ALLOY STEEL MATERIAL
  • HEAT TREATED, TEMPERED PROCESS
  • 3/8 INCH HEX SIZE
  • LENGTH 1-15/32 INCH (SHORT ARM), 6-27/32 INCH (LONG ARM)
  • LL MODEL
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Wrenches
Product Number LL24
Product Name Hex Key
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

Transfer torque wrench TTS/200NM - 1-TTS/200NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
SSHW Series 4 in. Size Single Side Hex Wrench|Master File - SSHW400 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 4 inch (102 mm)
Wrench Weight 3.73 lbs (1.69 kg)
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
Articulating Double Socket Wrench - 8E - Lowell Corporation
Specs
Type Socket
Drive Size 0.9375 to 1.25 inch (23.81 to 31.75 mm)
Wrench Length 16 inch (406 mm)
View Details