The Klein Tools Long Arm Hex Key, 5/16-Inch (Catalog No. LL20) is constructed from high-quality alloy steel that has been heat-treated and tempered for enhanced strength and durability. The long arm measures 6.313 inches (16 cm), providing access to hard-to-reach areas, while the short arm, at 1.563 inches (4 cm), is designed for applications requiring higher torque in confined spaces. The tool weighs 2.9 ounces (82 g), making it lightweight and easy to handle. This hex key is suitable for various fastening tasks where a 5/16-inch hex size is required.
HEX KEY, L-STYLE LONG ARM, 5/16", 6.313"; AF Size - Metric:-; AF Size - Imperial:0.3125"; Hex Key Type:Long Arm; Long Arm Length:160.4mm; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 06J5681 |
| Product Name | Hex Key, L-Style Long Arm, 5/16, 6.313; Af Size Metric Klein Tools |