Manufacturer: Klein Tools, Inc.
Win Source Part Number: 877118-LL20
Features: Hex Key L-Key 5/16" 6.31" (160.3mm)
Package: Bulk
Categories: Tools
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 5
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 1 Weeks
HTSUS: 8204.11.0060
Other Part Number: 0-9264433092-6, 009264433092-6, 09264433092-6, 092644330926, 33092-6, 92644330926
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 877118-LL20 |
| Product Name | Unclassified - LL20 |