Klein Tools, Inc. Hex Key LL20

Description
L-LONG ARM TYPE ALLOY STEEL MATERIAL HEAT TREATED, TEMPERED PROCESS 5/16 INCH HEX SIZE LENGTH 1-11/32 INCH (SHORT ARM), 6-1/32 INCH (LONG ARM) LL MODEL
Datasheet
Description
L-LONG ARM TYPE ALLOY STEEL MATERIAL HEAT TREATED, TEMPERED PROCESS 5/16 INCH HEX SIZE LENGTH 1-11/32 INCH (SHORT ARM), 6-1/32 INCH (LONG ARM) LL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hex Key - LL20 - Klein Tools, Inc.
Chicago, IL, USA
Hex Key
LL20
Hex Key LL20
L-LONG ARM TYPE ALLOY STEEL MATERIAL HEAT TREATED, TEMPERED PROCESS 5/16 INCH HEX SIZE LENGTH 1-11/32 INCH (SHORT ARM), 6-1/32 INCH (LONG ARM) LL MODEL
  • L-LONG ARM TYPE
  • ALLOY STEEL MATERIAL
  • HEAT TREATED, TEMPERED PROCESS
  • 5/16 INCH HEX SIZE
  • LENGTH 1-11/32 INCH (SHORT ARM), 6-1/32 INCH (LONG ARM)
  • LL MODEL
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Wrenches
Product Number LL20
Product Name Hex Key
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

Transfer torque wrench TTS/1KNM - 1-TTS/1000NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
1 1/2 in. Size Spanner Wrench|Master File - SW150 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 inch (38.1 mm)
Wrench Weight 0.4400 lbs (0.1995 kg)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Socket Wrench - Model 54 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 1 to 2.62 inch (25.4 to 66.67 mm)
Wrench Length 24 inch (610 mm)
View Details